Ohmite Manufacturing Co. Through Hole Resistors 41F470E

Description
1W 470 OHMS SILICONE 1%
Request a Quote Datasheet
Description
1W 470 OHMS SILICONE 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 41F470E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
41F470E-ND
Through Hole Resistors 41F470E-ND
1W 470 OHMS SILICONE 1%

1W 470 OHMS SILICONE 1%

Buy Now Datasheet
Resistor;Wirewound;Res 470 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone-Ceramic - 70023294 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 470 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone-Ceramic
70023294
Resistor;Wirewound;Res 470 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone-Ceramic 70023294
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site
Wirewound Resistor, 470 Ohm, 1W, 1%; Resistance Ohmite - 64K8706 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 470 Ohm, 1W, 1%; Resistance Ohmite
64K8706
Wirewound Resistor, 470 Ohm, 1W, 1%; Resistance Ohmite 64K8706
WIREWOUND RESISTOR, 470 OHM, 1W, 1%; Resistance:470ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 470 OHM, 1W, 1%; Resistance:470ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 41F470E-ND 70023294 64K8706
Product Name Through Hole Resistors Resistor;Wirewound;Res 470 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone-Ceramic Wirewound Resistor, 470 Ohm, 1W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details