Ohmite Manufacturing Co. Through Hole Resistors 41F40RE

Description
1W 40 OHMS SILICONE 1%
Request a Quote Datasheet
Description
1W 40 OHMS SILICONE 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 41F40RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
41F40RE-ND
Through Hole Resistors 41F40RE-ND
1W 40 OHMS SILICONE 1%

1W 40 OHMS SILICONE 1%

Buy Now Datasheet
Resistor;Wirewound;Res 40 Ohms;Pwr-Rtg 1 W;Tol 1%;Axial;Silicone-Ceramic - 70023293 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 40 Ohms;Pwr-Rtg 1 W;Tol 1%;Axial;Silicone-Ceramic
70023293
Resistor;Wirewound;Res 40 Ohms;Pwr-Rtg 1 W;Tol 1%;Axial;Silicone-Ceramic 70023293
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site
Wirewound Resistor, 40 Ohm, 1W, 1%; Resistance Ohmite - 64K8702 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 40 Ohm, 1W, 1%; Resistance Ohmite
64K8702
Wirewound Resistor, 40 Ohm, 1W, 1%; Resistance Ohmite 64K8702
WIREWOUND RESISTOR, 40 OHM, 1W, 1%; Resistance:40ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Ceramic; Product Diameter:3.2mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 40 OHM, 1W, 1%; Resistance:40ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Ceramic; Product Diameter:3.2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 41F40RE-ND 70023293 64K8702
Product Name Through Hole Resistors Resistor;Wirewound;Res 40 Ohms;Pwr-Rtg 1 W;Tol 1%;Axial;Silicone-Ceramic Wirewound Resistor, 40 Ohm, 1W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 40 ohms 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details