Ohmite Manufacturing Co. Through Hole Resistors 41F400E

Description
400 Ohms ±1% 1W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
400 Ohms ±1% 1W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 41F400E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
41F400E-ND
Through Hole Resistors 41F400E-ND
400 Ohms ±1% 1W Through Hole Resistor Axial Wirewound

400 Ohms ±1% 1W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 400 Ohm, 1W, 1%; Resistance Ohmite - 64K8703 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 400 Ohm, 1W, 1%; Resistance Ohmite
64K8703
Wirewound Resistor, 400 Ohm, 1W, 1%; Resistance Ohmite 64K8703
WIREWOUND RESISTOR, 400 OHM, 1W, 1%; Resistance:400ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 400 OHM, 1W, 1%; Resistance:400ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, 40 Series, 400 Ohm, 1 W, 1%, 150 V, Axial Leaded Rohs Compliant Ohmite - 43Y4577 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, 40 Series, 400 Ohm, 1 W, 1%, 150 V, Axial Leaded Rohs Compliant Ohmite
43Y4577
Through Hole Wirewound Resistor, 40 Series, 400 Ohm, 1 W, 1%, 150 V, Axial Leaded Rohs Compliant Ohmite 43Y4577
Through Hole Wirewound Resistor, 40 Series, 400 ohm, 1 W, - 1%, 150 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, 40 Series, 400 ohm, 1 W, - 1%, 150 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 400 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone-Ceramic - 70023292 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 400 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone-Ceramic
70023292
Resistor;Wirewound;Res 400 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone-Ceramic 70023292
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 41F400E-ND 64K8703 43Y4577 70023292
Product Name Through Hole Resistors Wirewound Resistor, 400 Ohm, 1W, 1%; Resistance Ohmite Through Hole Wirewound Resistor, 40 Series, 400 Ohm, 1 W, 1%, 150 V, Axial Leaded Rohs Compliant Ohmite Resistor;Wirewound;Res 400 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone-Ceramic
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded ThroughHole; Axial Leads Axial Leads
Resistance Range 400 ohms 400 ohms 400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details