Ohmite Manufacturing Co. Through Hole Resistors 41F3K0E

Description
3 kOhms ±1% 1W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
3 kOhms ±1% 1W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 41F3K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
41F3K0E-ND
Through Hole Resistors 41F3K0E-ND
3 kOhms ±1% 1W Through Hole Resistor Axial Wirewound

3 kOhms ±1% 1W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 3Kohm, 1W, 1%; Resistance Ohmite - 64K8691 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3Kohm, 1W, 1%; Resistance Ohmite
64K8691
Wirewound Resistor, 3Kohm, 1W, 1%; Resistance Ohmite 64K8691
WIREWOUND RESISTOR, 3KOHM, 1W, 1%; Resistance:3kohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound ; Product Length:11.1mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 3KOHM, 1W, 1%; Resistance:3kohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound; Product Length:11.1mmRoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, 40 Series, 3 Kohm, 1 W, 1%, 150 V, Axial Leaded Rohs Compliant Ohmite - 43Y4575 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, 40 Series, 3 Kohm, 1 W, 1%, 150 V, Axial Leaded Rohs Compliant Ohmite
43Y4575
Through Hole Wirewound Resistor, 40 Series, 3 Kohm, 1 W, 1%, 150 V, Axial Leaded Rohs Compliant Ohmite 43Y4575
Through Hole Wirewound Resistor, 40 Series, 3 kohm, 1 W, - 1%, 150 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, 40 Series, 3 kohm, 1 W, - 1%, 150 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 41F3K0E-ND 64K8691 43Y4575
Product Name Through Hole Resistors Wirewound Resistor, 3Kohm, 1W, 1%; Resistance Ohmite Through Hole Wirewound Resistor, 40 Series, 3 Kohm, 1 W, 1%, 150 V, Axial Leaded Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded ThroughHole; Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 6-2176794-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.4700 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 4756375 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details