Ohmite Manufacturing Co. Through Hole Resistors 41F330E

Description
1W 330 OHMS SILICONE 1%
Request a Quote Datasheet
Description
1W 330 OHMS SILICONE 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 41F330E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
41F330E-ND
Through Hole Resistors 41F330E-ND
1W 330 OHMS SILICONE 1%

1W 330 OHMS SILICONE 1%

Buy Now Datasheet
Wirewound Resistor, 330 Ohm, 1W, 1%; Resistance Ohmite - 64K8696 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 330 Ohm, 1W, 1%; Resistance Ohmite
64K8696
Wirewound Resistor, 330 Ohm, 1W, 1%; Resistance Ohmite 64K8696
WIREWOUND RESISTOR, 330 OHM, 1W, 1%; Resistance:330ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 330 OHM, 1W, 1%; Resistance:330ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site
RESISTOR;WIREWOUND;RES 330 OHMS;PWR-RTG1 W;TOL 1%;AXIAL;SILICONE-CERAMIC - 70024544 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR;WIREWOUND;RES 330 OHMS;PWR-RTG1 W;TOL 1%;AXIAL;SILICONE-CERAMIC
70024544
RESISTOR;WIREWOUND;RES 330 OHMS;PWR-RTG1 W;TOL 1%;AXIAL;SILICONE-CERAMIC 70024544
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 41F330E-ND 64K8696 70024544
Product Name Through Hole Resistors Wirewound Resistor, 330 Ohm, 1W, 1%; Resistance Ohmite RESISTOR;WIREWOUND;RES 330 OHMS;PWR-RTG1 W;TOL 1%;AXIAL;SILICONE-CERAMIC
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756527 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers