Ohmite Manufacturing Co. Wirewound Resistor; Resistance Ohmite 41F2K2

Description
WIREWOUND RESISTOR; Resistance:2.2kohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°CRoHS Compliant: No
Description
WIREWOUND RESISTOR; Resistance:2.2kohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°CRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor; Resistance Ohmite - 31C6572 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor; Resistance Ohmite
31C6572
Wirewound Resistor; Resistance Ohmite 31C6572
WIREWOUND RESISTOR; Resistance:2.2kohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°CRoHS Compliant: No

WIREWOUND RESISTOR; Resistance:2.2kohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°CRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31C6572
Product Name Wirewound Resistor; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 2200 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers