Ohmite Manufacturing Co. Through Hole Resistors 41F2K0E

Description
1W 2K0 OHMS SILICONE 1%
Request a Quote Datasheet
Description
1W 2K0 OHMS SILICONE 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 41F2K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
41F2K0E-ND
Through Hole Resistors 41F2K0E-ND
1W 2K0 OHMS SILICONE 1%

1W 2K0 OHMS SILICONE 1%

Buy Now Datasheet
Wirewound Resistor, 2Kohm, 1W, 1%; Resistance Ohmite - 64K8676 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2Kohm, 1W, 1%; Resistance Ohmite
64K8676
Wirewound Resistor, 2Kohm, 1W, 1%; Resistance Ohmite 64K8676
WIREWOUND RESISTOR, 2KOHM, 1W, 1%; Resistance:2kohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Ceramic; Product Diameter:3.2mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 2KOHM, 1W, 1%; Resistance:2kohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Ceramic; Product Diameter:3.2mm RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 1 W;Tol 1%;Axial;Silicone-Ceramic - 70023286 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 1 W;Tol 1%;Axial;Silicone-Ceramic
70023286
Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 1 W;Tol 1%;Axial;Silicone-Ceramic 70023286
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 41F2K0E-ND 64K8676 70023286
Product Name Through Hole Resistors Wirewound Resistor, 2Kohm, 1W, 1%; Resistance Ohmite Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 1 W;Tol 1%;Axial;Silicone-Ceramic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 0.0 ohms 2000 ohms 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details