Ohmite Manufacturing Co. Through Hole Resistors 41F25RE

Description
1W 25 OHMS SILICONE 1%
Request a Quote Datasheet
Description
1W 25 OHMS SILICONE 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 41F25RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
41F25RE-ND
Through Hole Resistors 41F25RE-ND
1W 25 OHMS SILICONE 1%

1W 25 OHMS SILICONE 1%

Buy Now Datasheet
Wirewound Resistor, 25 Ohm, 1W, 1%; Resistance Ohmite - 64K8687 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 25 Ohm, 1W, 1%; Resistance Ohmite
64K8687
Wirewound Resistor, 25 Ohm, 1W, 1%; Resistance Ohmite 64K8687
WIREWOUND RESISTOR, 25 OHM, 1W, 1%; Resistance:25ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Ceramic; Product Diameter:3.2mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 25 OHM, 1W, 1%; Resistance:25ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Ceramic; Product Diameter:3.2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 41F25RE-ND 64K8687
Product Name Through Hole Resistors Wirewound Resistor, 25 Ohm, 1W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers