Ohmite Manufacturing Co. Resistor, Wirewound, 25 Ohm, 1W, 1%; Resistance Ohmite 41F25R

Description
RESISTOR, WIREWOUND, 25 OHM, 1W, 1%; Resistance:25ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Ceramic; Product Length:11.1mmRoHS Compliant: No
Description
RESISTOR, WIREWOUND, 25 OHM, 1W, 1%; Resistance:25ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Ceramic; Product Length:11.1mmRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 25 Ohm, 1W, 1%; Resistance Ohmite - 31C6575 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 25 Ohm, 1W, 1%; Resistance Ohmite
31C6575
Resistor, Wirewound, 25 Ohm, 1W, 1%; Resistance Ohmite 31C6575
RESISTOR, WIREWOUND, 25 OHM, 1W, 1%; Resistance:25ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Ceramic; Product Length:11.1mmRoHS Compliant: No

RESISTOR, WIREWOUND, 25 OHM, 1W, 1%; Resistance:25ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Ceramic; Product Length:11.1mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31C6575
Product Name Resistor, Wirewound, 25 Ohm, 1W, 1%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details