Ohmite Manufacturing Co. Through Hole Resistors 41F22RE

Description
1W 22 OHMS SILICONE 1%
Request a Quote Datasheet
Description
1W 22 OHMS SILICONE 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 41F22RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
41F22RE-ND
Through Hole Resistors 41F22RE-ND
1W 22 OHMS SILICONE 1%

1W 22 OHMS SILICONE 1%

Buy Now Datasheet
Wirewound Resistor, 22 Ohm, 1W, 1%; Resistance Ohmite - 64K8684 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 22 Ohm, 1W, 1%; Resistance Ohmite
64K8684
Wirewound Resistor, 22 Ohm, 1W, 1%; Resistance Ohmite 64K8684
WIREWOUND RESISTOR, 22 OHM, 1W, 1%; Resistance:22ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 22 OHM, 1W, 1%; Resistance:22ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 41F22RE-ND 64K8684
Product Name Through Hole Resistors Wirewound Resistor, 22 Ohm, 1W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C304J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details