Ohmite Manufacturing Co. Resistors - Through Hole Resistors 41F1R5E

Description
Win Source Part Number: 1038594-41F1R5E Category: Resistors>Through Hole Resistors Series: Ohmicone® 40 Package: Bulk Standard Package: 25 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 1.5 Ohms Package / Case: Axial Supplier Device Package: Axial Dimension: 0.126" Dia x 0.437" L (3.20mm x 11.10mm) Alternative Parts (Cross-Reference): ALSR011R500FE12; 41F1R5; 43F1R5E; 45F1R5E; ALSR051R500FE12; ALSR031R500FE12; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable HTSUS: 8533.21.0080 Mfr: Ohmite
Request a Quote Datasheet
Description
Win Source Part Number: 1038594-41F1R5E Category: Resistors>Through Hole Resistors Series: Ohmicone® 40 Package: Bulk Standard Package: 25 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 1.5 Ohms Package / Case: Axial Supplier Device Package: Axial Dimension: 0.126" Dia x 0.437" L (3.20mm x 11.10mm) Alternative Parts (Cross-Reference): ALSR011R500FE12; 41F1R5; 43F1R5E; 45F1R5E; ALSR051R500FE12; ALSR031R500FE12; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable HTSUS: 8533.21.0080 Mfr: Ohmite
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1038594-41F1R5E
Resistors - Through Hole Resistors 1038594-41F1R5E
Win Source Part Number: 1038594-41F1R5E Category: Resistors>Through Hole Resistors Series: Ohmicone® 40 Package: Bulk Standard Package: 25 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 1W Composition: Wirewound Number of Terminations: 2 Resistance: 1.5 Ohms Package / Case: Axial Supplier Device Package: Axial Dimension: 0.126" Dia x 0.437" L (3.20mm x 11.10mm) Alternative Parts (Cross-Reference): ALSR011R500FE12; 41F1R5; 43F1R5E; 45F1R5E; ALSR051R500FE12; ALSR031R500FE12; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable HTSUS: 8533.21.0080 Mfr: Ohmite

Win Source Part Number: 1038594-41F1R5E
Category: Resistors>Through Hole Resistors
Series: Ohmicone® 40
Package: Bulk
Standard Package: 25
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 1W
Composition: Wirewound
Number of Terminations: 2
Resistance: 1.5 Ohms
Package / Case: Axial
Supplier Device Package: Axial
Dimension: 0.126" Dia x 0.437" L (3.20mm x 11.10mm)
Alternative Parts (Cross-Reference): ALSR011R500FE12; 41F1R5; 43F1R5E; 45F1R5E; ALSR051R500FE12; ALSR031R500FE12;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
HTSUS: 8533.21.0080
Mfr: Ohmite

Buy Now Datasheet
1.5 OHM 1W Resistor - 53-41F1R5E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5 OHM 1W Resistor
53-41F1R5E
1.5 OHM 1W Resistor 53-41F1R5E
RES 1.5 OHM 1W 1% AXIAL Product overview: 41F1R5E from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-41F1R5E can be used for catalog matching and distributor lookup.

RES 1.5 OHM 1W 1% AXIAL Product overview: 41F1R5E from Ohmite is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 OHM, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5 OHM, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-41F1R5E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 41F1R5E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
41F1R5E-ND
Through Hole Resistors 41F1R5E-ND
1.5 Ohms ±1% 1W Through Hole Resistor Axial Wirewound

1.5 Ohms ±1% 1W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 1.5 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone-Ceramic - 70023281 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1.5 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone-Ceramic
70023281
Resistor;Wirewound;Res 1.5 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone-Ceramic 70023281
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 1038594-41F1R5E 53-41F1R5E 41F1R5E-ND 70023281
Product Name Resistors - Through Hole Resistors 1.5 OHM 1W Resistor Through Hole Resistors Resistor;Wirewound;Res 1.5 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone-Ceramic
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 1.5 ohms 1.5 ohms 1.5 ohms 1.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details