WIREWOUND RESISTOR, 1 OHM, 1W, 1%; Resistance:1ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Ceramic; Resistor Type:High PowerRoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 02F2863 |
| Product Name | Wirewound Resistor, 1 Ohm, 1W, 1%; Resistance Ohmite |
| Configuration | Single Resistor |
| Technology / Construction | Ceramic Composition; Wirewound |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 1 ohms |