Ohmite Manufacturing Co. Through Hole Resistors 41F1K0E

Description
1 kOhms ±1% 1W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
1 kOhms ±1% 1W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 41F1K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
41F1K0E-ND
Through Hole Resistors 41F1K0E-ND
1 kOhms ±1% 1W Through Hole Resistor Axial Wirewound

1 kOhms ±1% 1W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, 40 Series, 1 Kohm, 1 W, 1%, 150 V, Axial Leaded Rohs Compliant Ohmite - 43Y4570 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, 40 Series, 1 Kohm, 1 W, 1%, 150 V, Axial Leaded Rohs Compliant Ohmite
43Y4570
Through Hole Wirewound Resistor, 40 Series, 1 Kohm, 1 W, 1%, 150 V, Axial Leaded Rohs Compliant Ohmite 43Y4570
Through Hole Wirewound Resistor, 40 Series, 1 kohm, 1 W, - 1%, 150 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, 40 Series, 1 kohm, 1 W, - 1%, 150 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 1 W;Tol 1%;Axial;Silicone-Ceramic - 70022292 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 1 W;Tol 1%;Axial;Silicone-Ceramic
70022292
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 1 W;Tol 1%;Axial;Silicone-Ceramic 70022292
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number 41F1K0E-ND 43Y4570 70022292
Product Name Through Hole Resistors Through Hole Wirewound Resistor, 40 Series, 1 Kohm, 1 W, 1%, 150 V, Axial Leaded Rohs Compliant Ohmite Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 1 W;Tol 1%;Axial;Silicone-Ceramic
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole; Axial Leads Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers