180 Ohms ±1% 1W Through Hole Resistor Axial Wirewound
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:
WIREWOUND RESISTOR, 180 OHM, 1W, 1%; Resistance:180ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 41F180E-ND | 70022291 | 64K8675 |
| Product Name | Through Hole Resistors | Resistor;Wirewound;Res 180 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone-Ceramic | Wirewound Resistor, 180 Ohm, 1W, 1%; Resistance Ohmite |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | |
| Technology / Construction | Wirewound | Wirewound | Ceramic Composition; Wirewound |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | Axial Leaded |
| Resistance Range | 180 ohms | 180 ohms | 180 ohms |