Ohmite Manufacturing Co. Through Hole Resistors 41F150E

Description
1W 150 OHMS SILICONE 1%
Request a Quote Datasheet
Description
1W 150 OHMS SILICONE 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 41F150E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
41F150E-ND
Through Hole Resistors 41F150E-ND
1W 150 OHMS SILICONE 1%

1W 150 OHMS SILICONE 1%

Buy Now Datasheet
Resistor;Wirewound;Res 150 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone-Ceramic - 70023279 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 150 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone-Ceramic
70023279
Resistor;Wirewound;Res 150 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone-Ceramic 70023279
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site
Wirewound Resistor, 150 Ohm, 1W, 1%; Resistance Ohmite - 64K8673 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 150 Ohm, 1W, 1%; Resistance Ohmite
64K8673
Wirewound Resistor, 150 Ohm, 1W, 1%; Resistance Ohmite 64K8673
WIREWOUND RESISTOR, 150 OHM, 1W, 1%; Resistance:150ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 150 OHM, 1W, 1%; Resistance:150ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 41F150E-ND 70023279 64K8673
Product Name Through Hole Resistors Resistor;Wirewound;Res 150 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone-Ceramic Wirewound Resistor, 150 Ohm, 1W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A6K8JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details