Ohmite Manufacturing Co. Through Hole Resistors 41F125E

Description
125 Ohms ±1% 1W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
125 Ohms ±1% 1W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 41F125E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
41F125E-ND
Through Hole Resistors 41F125E-ND
125 Ohms ±1% 1W Through Hole Resistor Axial Wirewound

125 Ohms ±1% 1W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 125 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone-Ceramic - 70022290 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 125 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone-Ceramic
70022290
Resistor;Wirewound;Res 125 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone-Ceramic 70022290
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site
Wirewound Resistor, 125 Ohm, 1W, 1%; Resistance Ohmite - 64K8671 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 125 Ohm, 1W, 1%; Resistance Ohmite
64K8671
Wirewound Resistor, 125 Ohm, 1W, 1%; Resistance Ohmite 64K8671
WIREWOUND RESISTOR, 125 OHM, 1W, 1%; Resistance:125ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 125 OHM, 1W, 1%; Resistance:125ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 41F125E-ND 70022290 64K8671
Product Name Through Hole Resistors Resistor;Wirewound;Res 125 Ohms;Pwr-Rtg1 W;Tol 1%;Axial;Silicone-Ceramic Wirewound Resistor, 125 Ohm, 1W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 125 ohms 125 ohms 125 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661557 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers