Ohmite Manufacturing Co. Through Hole Resistors 41F120E

Description
120 Ohms ±1% 1W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
120 Ohms ±1% 1W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 41F120E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
41F120E-ND
Through Hole Resistors 41F120E-ND
120 Ohms ±1% 1W Through Hole Resistor Axial Wirewound

120 Ohms ±1% 1W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 120 Ohm, 1W, 1%; Resistance Ohmite - 64K8670 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 120 Ohm, 1W, 1%; Resistance Ohmite
64K8670
Wirewound Resistor, 120 Ohm, 1W, 1%; Resistance Ohmite 64K8670
WIREWOUND RESISTOR, 120 OHM, 1W, 1%; Resistance:120ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 120 OHM, 1W, 1%; Resistance:120ohm; Product Range:40 Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:150V; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 41F120E-ND 64K8670
Product Name Through Hole Resistors Wirewound Resistor, 120 Ohm, 1W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A1K1JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details