Ohmite Manufacturing Co. Rotary Switches 412-8

Description
Rotary Switches 8 TAPS 50A/300VAC 20VDC ROTARY SWITCH
Datasheet
Description
Rotary Switches 8 TAPS 50A/300VAC 20VDC ROTARY SWITCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
412-8
Rotary Switches 412-8
Rotary Switches 8 TAPS 50A/300VAC 20VDC ROTARY SWITCH

Rotary Switches 8 TAPS 50A/300VAC 20VDC ROTARY SWITCH

Buy Now Datasheet
Switch, Rotary Tap, Sp8T, 50A, 300V; No. Of Switch Positions Ohmite - 81F4787 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary Tap, Sp8T, 50A, 300V; No. Of Switch Positions Ohmite
81F4787
Switch, Rotary Tap, Sp8T, 50A, 300V; No. Of Switch Positions Ohmite 81F4787
SWITCH, ROTARY TAP, SP8T, 50A, 300V; No. of Switch Positions:8 Position; No. of Poles:8 Pole; Angle of Throw:15°; Contact Current AC Max:50A; Contact Voltage AC Max:300V; Product Range:412 Series; Illumination:Non Illuminated RoHS Compliant: No

SWITCH, ROTARY TAP, SP8T, 50A, 300V; No. of Switch Positions:8 Position; No. of Poles:8 Pole; Angle of Throw:15°; Contact Current AC Max:50A; Contact Voltage AC Max:300V; Product Range:412 Series; Illumination:Non Illuminated RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 412-8 81F4787
Product Name Rotary Switches Switch, Rotary Tap, Sp8T, 50A, 300V; No. Of Switch Positions Ohmite
Current Rating 50.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - SB 30 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
N program - NWSE - Step switch - NWSE4K -  - Schmersal Inc.
Specs
Operating Torque 84.96 In-oz (60 N-cm)
Text for Number of Positions per Pole 4
Operating Temperature 32 to 167 F (0 to 75 C)
View Details
Voltage selector switch, 3 stages, step switch, PCB mounting - SWM2 (Print) - SCHURTER Inc
Specs
Initial Contact Resistance 10 milliohms
Terminal Type Solder Terminals
Features Has CE Certification; Has CSA Certification; Is UL listed
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details