Ohmite Manufacturing Co. Rotary Switches 412-5T2

Description
Rotary Switches 5 TAPS 50A/300VAC 20VDC 2 IN TANDEM
Datasheet
Description
Rotary Switches 5 TAPS 50A/300VAC 20VDC 2 IN TANDEM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Rotary Switches
412-5T2
Rotary Switches 412-5T2
Rotary Switches 5 TAPS 50A/300VAC 20VDC 2 IN TANDEM

Rotary Switches 5 TAPS 50A/300VAC 20VDC 2 IN TANDEM

Buy Now Datasheet
Rotary Switch, 2 Pole, 50A/300Vac, Panel; No. Of Switch Positions Ohmite - 12B4902 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 2 Pole, 50A/300Vac, Panel; No. Of Switch Positions Ohmite
12B4902
Rotary Switch, 2 Pole, 50A/300Vac, Panel; No. Of Switch Positions Ohmite 12B4902
ROTARY SWITCH, 2 POLE, 50A/300VAC, PANEL; No. of Switch Positions:5 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:50A; Contact Voltage AC Max:300V; Product Range:412 Series; Illumination:Non Illuminated RoHS Compliant: No

ROTARY SWITCH, 2 POLE, 50A/300VAC, PANEL; No. of Switch Positions:5 Position; No. of Poles:2 Pole; Angle of Throw:30°; Contact Current AC Max:50A; Contact Voltage AC Max:300V; Product Range:412 Series; Illumination:Non Illuminated RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number 412-5T2 12B4902
Product Name Rotary Switches Rotary Switch, 2 Pole, 50A/300Vac, Panel; No. Of Switch Positions Ohmite
Current Rating 50.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - 194L-C32-3003 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Selector Switches - 450-DS-221-RT2-ND - DigiKey
Specs
Current Rating 5.0 amps
Terminal Type Connector
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details