NKK Switches Selector Switch JB15KH-6A

Description
SWITCH, TACTILE, 0.05A, 24VDC, SOLDER; PRODUCT RANGE:JB SERIES; ACTUATOR ORIENTATION:SIDE ACTUATED; SWITCH MOUNTING:THROUGH HOLE; ACTUATOR STYLE:SQUARE BUTTON; ACTUATING FORCE:176GF; CONTACT RATING:50MA AT 24VDC; IP RATING:IP67 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCH, TACTILE, 0.05A, 24VDC, SOLDER; PRODUCT RANGE:JB SERIES; ACTUATOR ORIENTATION:SIDE ACTUATED; SWITCH MOUNTING:THROUGH HOLE; ACTUATOR STYLE:SQUARE BUTTON; ACTUATING FORCE:176GF; CONTACT RATING:50MA AT 24VDC; IP RATING:IP67 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 109714060 - Radwell International
Willingboro, NJ, United States
Selector Switch
109714060
Selector Switch 109714060
SWITCH, TACTILE, 0.05A, 24VDC, SOLDER; PRODUCT RANGE:JB SERIES; ACTUATOR ORIENTATION:SIDE ACTUATED; SWITCH MOUNTING:THROUGH HOLE; ACTUATOR STYLE:SQUARE BUTTON; ACTUATING FORCE:176GF; CONTACT RATING:50MA AT 24VDC; IP RATING:IP67 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SWITCH, TACTILE, 0.05A, 24VDC, SOLDER; PRODUCT RANGE:JB SERIES; ACTUATOR ORIENTATION:SIDE ACTUATED; SWITCH MOUNTING:THROUGH HOLE; ACTUATOR STYLE:SQUARE BUTTON; ACTUATING FORCE:176GF; CONTACT RATING:50MA AT 24VDC; IP RATING:IP67 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 109714060
Product Name Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Type Keylock
View Details
10mm Ultra-Thin DIP Rotary - FR01KC16P - NKK Switches
Specs
Current Rating 0.1 amps
Positions per Pole Hexadecimal Complement
Terminal Type PC Pin
View Details
2 suppliers
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers