Ohmite Manufacturing Co. Tap Switch 412-12

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tap Switch - 412-12 - Richardson RFPD
Downers Grove, IL, United States
Tap Switch
412-12
Tap Switch 412-12
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
412-12
Rotary Switches 412-12
Rotary Switches 12 TAPS 50A/300VAC 20VDC

Rotary Switches 12 TAPS 50A/300VAC 20VDC

Buy Now Datasheet
OHM Tap Switches - 412-12 - Galco Industrial Electronics
Madison Heights, MI, United States
OHM Tap Switches
412-12
OHM Tap Switches 412-12
TAP SWITCH, 12 POSITION, 50A, 1 GANG

TAP SWITCH, 12 POSITION, 50A, 1 GANG

Supplier's Site
Switch, Rotary Tap, Sp12T, 50A, 300V; No. Of Switch Positions Ohmite - 81F4791 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary Tap, Sp12T, 50A, 300V; No. Of Switch Positions Ohmite
81F4791
Switch, Rotary Tap, Sp12T, 50A, 300V; No. Of Switch Positions Ohmite 81F4791
SWITCH, ROTARY TAP, SP12T, 50A, 300V; No. of Switch Positions:12 Position; No. of Poles:12 Pole; Angle of Throw:15°; Contact Current AC Max:50A; Contact Voltage AC Max:300V; Product Range:412 Series; Illumination:Non Illuminated RoHS Compliant: No

SWITCH, ROTARY TAP, SP12T, 50A, 300V; No. of Switch Positions:12 Position; No. of Poles:12 Pole; Angle of Throw:15°; Contact Current AC Max:50A; Contact Voltage AC Max:300V; Product Range:412 Series; Illumination:Non Illuminated RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED Galco Industrial Electronics Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches Rotary Switches
Product Number 412-12 412-12 412-12 81F4791
Product Name Tap Switch Rotary Switches OHM Tap Switches Switch, Rotary Tap, Sp12T, 50A, 300V; No. Of Switch Positions Ohmite
Current Rating 50.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 0033.4603-ND - DigiKey
Specs
Current Rating 6.3 amps
Mechanical Life 300 cycles
Terminal Type PC Pins
View Details
ComEx Global switch module 4-pole - comex global switch module 4 pole - BARTEC
Specs
Operating Temperature -55 to 85 F (-48 to 29 C)
View Details
Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity - 25AC8693 - Newark, An Avnet Company
Specs
AC Voltage Rating 20 volts
Positions per Pole 16 POSITION
View Details
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details