Ohmite Manufacturing Co. Through Hole Resistors 40JR30E

Description
10W 0.3 OHMS SILICONE 5%
Request a Quote Datasheet
Description
10W 0.3 OHMS SILICONE 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 40JR30E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
40JR30E-ND
Through Hole Resistors 40JR30E-ND
10W 0.3 OHMS SILICONE 5%

10W 0.3 OHMS SILICONE 5%

Buy Now Datasheet
Resistor Wirewound, 0.3 Ohm, 10W, 5%; Resistance Ohmite - 64K8573 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 0.3 Ohm, 10W, 5%; Resistance Ohmite
64K8573
Resistor Wirewound, 0.3 Ohm, 10W, 5%; Resistance Ohmite 64K8573
RESISTOR WIREWOUND, 0.3 OHM, 10W, 5%; Resistance:0.3ohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

RESISTOR WIREWOUND, 0.3 OHM, 10W, 5%; Resistance:0.3ohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 40JR30E-ND 64K8573
Product Name Through Hole Resistors Resistor Wirewound, 0.3 Ohm, 10W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.3000 ohms 0.3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A7R5JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details