Ohmite Manufacturing Co. Through Hole Resistors 40JR20E

Description
10W 0.2 OHMS SILICONE 5%
Request a Quote Datasheet
Description
10W 0.2 OHMS SILICONE 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 40JR20E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
40JR20E-ND
Through Hole Resistors 40JR20E-ND
10W 0.2 OHMS SILICONE 5%

10W 0.2 OHMS SILICONE 5%

Buy Now Datasheet
Resistor Wirewound, 0.2 Ohm, 10W, 5%; Resistance Ohmite - 64K8572 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 0.2 Ohm, 10W, 5%; Resistance Ohmite
64K8572
Resistor Wirewound, 0.2 Ohm, 10W, 5%; Resistance Ohmite 64K8572
RESISTOR WIREWOUND, 0.2 OHM, 10W, 5%; Resistance:0.2ohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

RESISTOR WIREWOUND, 0.2 OHM, 10W, 5%; Resistance:0.2ohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 40JR20E-ND 64K8572
Product Name Through Hole Resistors Resistor Wirewound, 0.2 Ohm, 10W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details