Ohmite Manufacturing Co. Through Hole Resistors 40J5K0E

Description
5 kOhms ±5% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
5 kOhms ±5% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 40J5K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
40J5K0E-ND
Through Hole Resistors 40J5K0E-ND
5 kOhms ±5% 10W Through Hole Resistor Axial Wirewound

5 kOhms ±5% 10W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
OHM PC Mount - 40J5K0E - Galco Industrial Electronics
Madison Heights, MI, United States
OHM PC Mount
40J5K0E
OHM PC Mount 40J5K0E
RESISTOR, 5K OHM, 10 WATT, FIXED,

RESISTOR, 5K OHM, 10 WATT, FIXED,

Supplier's Site
Wirewound Resistor, 5Kohm, 10W, 5%; Resistance Ohmite - 64K8631 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5Kohm, 10W, 5%; Resistance Ohmite
64K8631
Wirewound Resistor, 5Kohm, 10W, 5%; Resistance Ohmite 64K8631
WIREWOUND RESISTOR, 5KOHM, 10W, 5%; Resistance:5kohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Ceramic; Product Length:48.3mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 5KOHM, 10W, 5%; Resistance:5kohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Ceramic; Product Length:48.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 40J5K0E-ND 40J5K0E 64K8631
Product Name Through Hole Resistors OHM PC Mount Wirewound Resistor, 5Kohm, 10W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-2176250-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C680J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details