Ohmite Manufacturing Co. Through Hole Resistors 40J56RE

Description
56 Ohms ±5% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
56 Ohms ±5% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 40J56RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
40J56RE-ND
Through Hole Resistors 40J56RE-ND
56 Ohms ±5% 10W Through Hole Resistor Axial Wirewound

56 Ohms ±5% 10W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 56 Ohm, 10W, 5%; Resistance Ohmite - 64K8635 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 56 Ohm, 10W, 5%; Resistance Ohmite
64K8635
Wirewound Resistor, 56 Ohm, 10W, 5%; Resistance Ohmite 64K8635
WIREWOUND RESISTOR, 56 OHM, 10W, 5%; Resistance:56ohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 56 OHM, 10W, 5%; Resistance:56ohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 40J56RE-ND 64K8635
Product Name Through Hole Resistors Wirewound Resistor, 56 Ohm, 10W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614917-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details