Ohmite Manufacturing Co. Through Hole Resistors 40J4K0E

Description
10W 4K0 OHMS SILICONE 5%
Request a Quote Datasheet
Description
10W 4K0 OHMS SILICONE 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 40J4K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
40J4K0E-ND
Through Hole Resistors 40J4K0E-ND
10W 4K0 OHMS SILICONE 5%

10W 4K0 OHMS SILICONE 5%

Buy Now Datasheet
Wirewound Resistor, 4Kohm, 10W, 5%; Resistance Ohmite - 64K8622 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4Kohm, 10W, 5%; Resistance Ohmite
64K8622
Wirewound Resistor, 4Kohm, 10W, 5%; Resistance Ohmite 64K8622
WIREWOUND RESISTOR, 4KOHM, 10W, 5%; Resistance:4kohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 4KOHM, 10W, 5%; Resistance:4kohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 40J4K0E-ND 64K8622
Product Name Through Hole Resistors Wirewound Resistor, 4Kohm, 10W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.0 ohms 4000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details