Ohmite Manufacturing Co. Through Hole Resistors 40J2K5E

Description
10W 2K5 OHMS SILICONE 5%
Request a Quote Datasheet
Description
10W 2K5 OHMS SILICONE 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 40J2K5E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
40J2K5E-ND
Through Hole Resistors 40J2K5E-ND
10W 2K5 OHMS SILICONE 5%

10W 2K5 OHMS SILICONE 5%

Buy Now Datasheet
Resistor;Wirewound;Res 2.5 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Silicone-Ceramic - 70023662 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 2.5 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Silicone-Ceramic
70023662
Resistor;Wirewound;Res 2.5 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Silicone-Ceramic 70023662
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site
Wirewound Resistor, 2.5Kohm, 10W, 5%; Resistance Ohmite - 64K8596 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.5Kohm, 10W, 5%; Resistance Ohmite
64K8596
Wirewound Resistor, 2.5Kohm, 10W, 5%; Resistance Ohmite 64K8596
WIREWOUND RESISTOR, 2.5KOHM, 10W, 5%; Resistance:2.5kohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 2.5KOHM, 10W, 5%; Resistance:2.5kohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 40J2K5E-ND 70023662 64K8596
Product Name Through Hole Resistors Resistor;Wirewound;Res 2.5 Kilohms;Pwr-Rtg 10 W;Tol 5%;Axial;Silicone-Ceramic Wirewound Resistor, 2.5Kohm, 10W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 5 ohms 2500 ohms 2500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 2123568 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details