Ohmite Manufacturing Co. Through Hole Resistors 40J2K0E

Description
2 kOhms ±5% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
2 kOhms ±5% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 40J2K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
40J2K0E-ND
Through Hole Resistors 40J2K0E-ND
2 kOhms ±5% 10W Through Hole Resistor Axial Wirewound

2 kOhms ±5% 10W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Res, 2K, 10W, Axial, Wirewound; Resistance Ohmite - 64K8594 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 10W, Axial, Wirewound; Resistance Ohmite
64K8594
Res, 2K, 10W, Axial, Wirewound; Resistance Ohmite 64K8594
RES, 2K, 10W, AXIAL, WIREWOUND; Resistance:2kohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound ; Resistor Type:High PowerRoHS Compliant: Yes

RES, 2K, 10W, AXIAL, WIREWOUND; Resistance:2kohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound; Resistor Type:High PowerRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 40J2K0E-ND 64K8594
Product Name Through Hole Resistors Res, 2K, 10W, Axial, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R160JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details