Ohmite Manufacturing Co. Through Hole Resistors 40J200E

Description
200 Ohms ±5% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
200 Ohms ±5% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 40J200E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
40J200E-ND
Through Hole Resistors 40J200E-ND
200 Ohms ±5% 10W Through Hole Resistor Axial Wirewound

200 Ohms ±5% 10W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 200 Ohm, 10W, 5%; Resistance Ohmite - 64K8601 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 200 Ohm, 10W, 5%; Resistance Ohmite
64K8601
Wirewound Resistor, 200 Ohm, 10W, 5%; Resistance Ohmite 64K8601
WIREWOUND RESISTOR, 200 OHM, 10W, 5%; Resistance:200ohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 200 OHM, 10W, 5%; Resistance:200ohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 40J200E-ND 64K8601
Product Name Through Hole Resistors Wirewound Resistor, 200 Ohm, 10W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers