Ohmite Manufacturing Co. Through Hole Resistors 40J1K5E

Description
10W 1K5 OHMS SILICONE 5%
Request a Quote Datasheet
Description
10W 1K5 OHMS SILICONE 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 40J1K5E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
40J1K5E-ND
Through Hole Resistors 40J1K5E-ND
10W 1K5 OHMS SILICONE 5%

10W 1K5 OHMS SILICONE 5%

Buy Now Datasheet
Wirewound Resistor, 1.5Kohm, 10W, 5%; Resistance Ohmite - 64K8580 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.5Kohm, 10W, 5%; Resistance Ohmite
64K8580
Wirewound Resistor, 1.5Kohm, 10W, 5%; Resistance Ohmite 64K8580
WIREWOUND RESISTOR, 1.5KOHM, 10W, 5%; Resistance:1.5kohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.5KOHM, 10W, 5%; Resistance:1.5kohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 40J1K5E-ND 64K8580
Product Name Through Hole Resistors Wirewound Resistor, 1.5Kohm, 10W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 5 ohms 1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details