Ohmite Manufacturing Co. Through Hole Resistors 40J150E

Description
10W 150 OHMS SILICONE 5%
Request a Quote Datasheet
Description
10W 150 OHMS SILICONE 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 40J150E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
40J150E-ND
Through Hole Resistors 40J150E-ND
10W 150 OHMS SILICONE 5%

10W 150 OHMS SILICONE 5%

Buy Now Datasheet
Wirewound Resistor, 150 Ohm, 10W, ±5%; Resistance Ohmite - 64K8591 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 150 Ohm, 10W, ±5%; Resistance Ohmite
64K8591
Wirewound Resistor, 150 Ohm, 10W, ±5%; Resistance Ohmite 64K8591
WIREWOUND RESISTOR, 150 OHM, 10W, ±5%; Resistance:150ohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 150 OHM, 10W, ±5%; Resistance:150ohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 40J150E-ND 64K8591
Product Name Through Hole Resistors Wirewound Resistor, 150 Ohm, 10W, ±5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers