Ohmite Manufacturing Co. Through Hole Resistors 40J10KE

Description
10 kOhms ±5% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
10 kOhms ±5% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 40J10KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
40J10KE-ND
Through Hole Resistors 40J10KE-ND
10 kOhms ±5% 10W Through Hole Resistor Axial Wirewound

10 kOhms ±5% 10W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 10Kohm, 10W, 5%; Resistance Ohmite - 64K8584 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10Kohm, 10W, 5%; Resistance Ohmite
64K8584
Wirewound Resistor, 10Kohm, 10W, 5%; Resistance Ohmite 64K8584
WIREWOUND RESISTOR, 10KOHM, 10W, 5%; Resistance:10kohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 10KOHM, 10W, 5%; Resistance:10kohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 40J10KE-ND 64K8584
Product Name Through Hole Resistors Wirewound Resistor, 10Kohm, 10W, 5%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614351-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1330 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details