Ohmite Manufacturing Co. Resistor Wirewound, 10Kohm, 10W, 5%; Resistance Ohmite 40J10K

Description
RESISTOR WIREWOUND, 10KOHM, 10W, 5%; Resistance:10kohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No
Description
RESISTOR WIREWOUND, 10KOHM, 10W, 5%; Resistance:10kohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor Wirewound, 10Kohm, 10W, 5%; Resistance Ohmite - 03F5206 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 10Kohm, 10W, 5%; Resistance Ohmite
03F5206
Resistor Wirewound, 10Kohm, 10W, 5%; Resistance Ohmite 03F5206
RESISTOR WIREWOUND, 10KOHM, 10W, 5%; Resistance:10kohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

RESISTOR WIREWOUND, 10KOHM, 10W, 5%; Resistance:10kohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 03F5206
Product Name Resistor Wirewound, 10Kohm, 10W, 5%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 10000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers