Ohmite Manufacturing Co. Through Hole Resistors 40FR20E

Description
10W 0.2 OHMS SILICONE 1%
Request a Quote Datasheet
Description
10W 0.2 OHMS SILICONE 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 40FR20E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
40FR20E-ND
Through Hole Resistors 40FR20E-ND
10W 0.2 OHMS SILICONE 1%

10W 0.2 OHMS SILICONE 1%

Buy Now Datasheet
Resistor;Wirewound;Res 0.2 Ohms;Pwr-Rtg10 W;Tol 1%;Axial;Silicone-Ceramic - 70024111 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.2 Ohms;Pwr-Rtg10 W;Tol 1%;Axial;Silicone-Ceramic
70024111
Resistor;Wirewound;Res 0.2 Ohms;Pwr-Rtg10 W;Tol 1%;Axial;Silicone-Ceramic 70024111
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site
Through Hole Wirewound Resistor, 40 Series, 0.2 Ohm, 10 W, 1%, 1 Kv, Axial Leaded Rohs Compliant Ohmite - 43Y4564 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, 40 Series, 0.2 Ohm, 10 W, 1%, 1 Kv, Axial Leaded Rohs Compliant Ohmite
43Y4564
Through Hole Wirewound Resistor, 40 Series, 0.2 Ohm, 10 W, 1%, 1 Kv, Axial Leaded Rohs Compliant Ohmite 43Y4564
Through Hole Wirewound Resistor, 40 Series, 0.2 ohm, 10 W, - 1%, 1 kV, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, 40 Series, 0.2 ohm, 10 W, - 1%, 1 kV, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 40FR20E-ND 70024111 43Y4564
Product Name Through Hole Resistors Resistor;Wirewound;Res 0.2 Ohms;Pwr-Rtg10 W;Tol 1%;Axial;Silicone-Ceramic Through Hole Wirewound Resistor, 40 Series, 0.2 Ohm, 10 W, 1%, 1 Kv, Axial Leaded Rohs Compliant Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole; Axial Leads
Resistance Range 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details