Ohmite Manufacturing Co. Through Hole Resistors 40F6K0E

Description
10W 6K0 OHMS SILICONE 1%
Request a Quote Datasheet
Description
10W 6K0 OHMS SILICONE 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 40F6K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
40F6K0E-ND
Through Hole Resistors 40F6K0E-ND
10W 6K0 OHMS SILICONE 1%

10W 6K0 OHMS SILICONE 1%

Buy Now Datasheet
Wirewound Resistor, 6Kohm, 10W, 1%; Resistance Ohmite - 64K8553 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 6Kohm, 10W, 1%; Resistance Ohmite
64K8553
Wirewound Resistor, 6Kohm, 10W, 1%; Resistance Ohmite 64K8553
WIREWOUND RESISTOR, 6KOHM, 10W, 1%; Resistance:6kohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 6KOHM, 10W, 1%; Resistance:6kohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 40F6K0E-ND 64K8553
Product Name Through Hole Resistors Wirewound Resistor, 6Kohm, 10W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.0 ohms 6000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details