Ohmite Manufacturing Co. Through Hole Resistors 40F68RE

Description
10W 68 OHMS SILICONE 1%
Request a Quote Datasheet
Description
10W 68 OHMS SILICONE 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 40F68RE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
40F68RE-ND
Through Hole Resistors 40F68RE-ND
10W 68 OHMS SILICONE 1%

10W 68 OHMS SILICONE 1%

Buy Now Datasheet
Wirewound Resistor, 68 Ohm, 10W, ±1%; Resistance Ohmite - 64K8557 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 68 Ohm, 10W, ±1%; Resistance Ohmite
64K8557
Wirewound Resistor, 68 Ohm, 10W, ±1%; Resistance Ohmite 64K8557
WIREWOUND RESISTOR, 68 OHM, 10W, ±1%; Resistance:68ohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 68 OHM, 10W, ±1%; Resistance:68ohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 40F68RE-ND 64K8557
Product Name Through Hole Resistors Wirewound Resistor, 68 Ohm, 10W, ±1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details