Ohmite Manufacturing Co. Through Hole Resistors 40F5K0E

Description
5 kOhms ±1% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
5 kOhms ±1% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 40F5K0E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
40F5K0E-ND
Through Hole Resistors 40F5K0E-ND
5 kOhms ±1% 10W Through Hole Resistor Axial Wirewound

5 kOhms ±1% 10W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
RESISTOR;WIREWOUND;RES 5K OHMS;PWR-RTG 10 W;TOL 1%;AXIAL;SILICONE-CERAMIC - 70024543 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR;WIREWOUND;RES 5K OHMS;PWR-RTG 10 W;TOL 1%;AXIAL;SILICONE-CERAMIC
70024543
RESISTOR;WIREWOUND;RES 5K OHMS;PWR-RTG 10 W;TOL 1%;AXIAL;SILICONE-CERAMIC 70024543
Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads. Features: Economical Applications Include Commercial, Industrial and Communications Equipment Stability Under High Temperature Conditions All-Welded Construction

Economical conformal silicone-ceramic coated resistors. These all-welded resistors are characterized by low temperature coefficients and resistance to thermal shock, ideal for communications and a wide range of electrical and electronic applications. Ceramic core and solder coated axial leads.
Features:

  • Economical
  • Applications Include Commercial, Industrial and Communications Equipment
  • Stability Under High Temperature Conditions
  • All-Welded Construction
Supplier's Site
Wirewound Resistor, 5Kohm, 10W, 1%; Resistance Ohmite - 64K8546 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5Kohm, 10W, 1%; Resistance Ohmite
64K8546
Wirewound Resistor, 5Kohm, 10W, 1%; Resistance Ohmite 64K8546
WIREWOUND RESISTOR, 5KOHM, 10W, 1%; Resistance:5kohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 5KOHM, 10W, 1%; Resistance:5kohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 40F5K0E-ND 70024543 64K8546
Product Name Through Hole Resistors RESISTOR;WIREWOUND;RES 5K OHMS;PWR-RTG 10 W;TOL 1%;AXIAL;SILICONE-CERAMIC Wirewound Resistor, 5Kohm, 10W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360000 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details