50 Ohms ±1% 10W Through Hole Resistor Axial Wirewound
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 40F50RE-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Axial Leads; Axial |