Ohmite Manufacturing Co. Resistor, Wirewound, 50 Ohm, 10W, 1%; Resistance Ohmite 40F50R

Description
RESISTOR, WIREWOUND, 50 OHM, 10W, 1%; Resistance:50ohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No
Description
RESISTOR, WIREWOUND, 50 OHM, 10W, 1%; Resistance:50ohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 50 Ohm, 10W, 1%; Resistance Ohmite - 12B4007 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 50 Ohm, 10W, 1%; Resistance Ohmite
12B4007
Resistor, Wirewound, 50 Ohm, 10W, 1%; Resistance Ohmite 12B4007
RESISTOR, WIREWOUND, 50 OHM, 10W, 1%; Resistance:50ohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No

RESISTOR, WIREWOUND, 50 OHM, 10W, 1%; Resistance:50ohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12B4007
Product Name Resistor, Wirewound, 50 Ohm, 10W, 1%; Resistance Ohmite
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details