Ohmite Manufacturing Co. Through Hole Resistors 40F50KE

Description
50 kOhms ±1% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
50 kOhms ±1% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 40F50KE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
40F50KE-ND
Through Hole Resistors 40F50KE-ND
50 kOhms ±1% 10W Through Hole Resistor Axial Wirewound

50 kOhms ±1% 10W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 50Kohm, 10W, 1%; Resistance Ohmite - 64K8548 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 50Kohm, 10W, 1%; Resistance Ohmite
64K8548
Wirewound Resistor, 50Kohm, 10W, 1%; Resistance Ohmite 64K8548
WIREWOUND RESISTOR, 50KOHM, 10W, 1%; Resistance:50kohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 50KOHM, 10W, 1%; Resistance:50kohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 40F50KE-ND 64K8548
Product Name Through Hole Resistors Wirewound Resistor, 50Kohm, 10W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers