Ohmite Manufacturing Co. Through Hole Resistors 40F4R0

Description
RES 4 OHM 1% 10W AXIAL
Datasheet
Description
RES 4 OHM 1% 10W AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 40F4R0 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
40F4R0
Through Hole Resistors 40F4R0
RES 4 OHM 1% 10W AXIAL

RES 4 OHM 1% 10W AXIAL

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Resistors
Product Number 40F4R0
Product Name Through Hole Resistors
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details