Ohmite Manufacturing Co. Through Hole Resistors 40F4K7E

Description
10W 4K7 OHMS SILICONE 1%
Request a Quote Datasheet
Description
10W 4K7 OHMS SILICONE 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 40F4K7E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
40F4K7E-ND
Through Hole Resistors 40F4K7E-ND
10W 4K7 OHMS SILICONE 1%

10W 4K7 OHMS SILICONE 1%

Buy Now Datasheet
Res, 4K7, 10W, Axial, Wirewound; Resistance Ohmite - 64K8538 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 10W, Axial, Wirewound; Resistance Ohmite
64K8538
Res, 4K7, 10W, Axial, Wirewound; Resistance Ohmite 64K8538
RES, 4K7, 10W, AXIAL, WIREWOUND; Resistance:4.7kohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound ; Product Length:48.3mmRoHS Compliant: Yes

RES, 4K7, 10W, AXIAL, WIREWOUND; Resistance:4.7kohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound; Product Length:48.3mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 40F4K7E-ND 64K8538
Product Name Through Hole Resistors Res, 4K7, 10W, Axial, Wirewound; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 7 ohms 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details