Ohmite Manufacturing Co. Through Hole Resistors 40F400E

Description
400 Ohms ±1% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
400 Ohms ±1% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 40F400E-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
40F400E-ND
Through Hole Resistors 40F400E-ND
400 Ohms ±1% 10W Through Hole Resistor Axial Wirewound

400 Ohms ±1% 10W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Wirewound Resistor, 400 Ohm, 10W, 1%; Resistance Ohmite - 64K8542 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 400 Ohm, 10W, 1%; Resistance Ohmite
64K8542
Wirewound Resistor, 400 Ohm, 10W, 1%; Resistance Ohmite 64K8542
WIREWOUND RESISTOR, 400 OHM, 10W, 1%; Resistance:400ohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 400 OHM, 10W, 1%; Resistance:400ohm; Product Range:40 Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:1kV; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 40F400E-ND 64K8542
Product Name Through Hole Resistors Wirewound Resistor, 400 Ohm, 10W, 1%; Resistance Ohmite
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 400 ohms 400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers