Ohmite Manufacturing Co. Capacitor Decade Box 100Pf-11.111Uf 250V 2%; Minimum Trimmer Capacitance Ohmite 3430

Description
CAPACITOR DECADE BOX 100PF-11.111UF 250V 2%; Minimum Trimmer Capacitance:100pF; Maximum Trimmer Capacitance:11.111µF ; Voltage(DC):250V; Capacitance Tolerance:± 2%; Adjustment Type:-; Product Range:Cap-Ranger Series; Capacitance:100pFRoH S Compliant: No
Description
CAPACITOR DECADE BOX 100PF-11.111UF 250V 2%; Minimum Trimmer Capacitance:100pF; Maximum Trimmer Capacitance:11.111µF ; Voltage(DC):250V; Capacitance Tolerance:± 2%; Adjustment Type:-; Product Range:Cap-Ranger Series; Capacitance:100pFRoH S Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Decade Box 100Pf-11.111Uf 250V 2%; Minimum Trimmer Capacitance Ohmite - 76F799 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Decade Box 100Pf-11.111Uf 250V 2%; Minimum Trimmer Capacitance Ohmite
76F799
Capacitor Decade Box 100Pf-11.111Uf 250V 2%; Minimum Trimmer Capacitance Ohmite 76F799
CAPACITOR DECADE BOX 100PF-11.111UF 250V 2%; Minimum Trimmer Capacitance:100pF; Maximum Trimmer Capacitance:11.111µF ; Voltage(DC):250V; Capacitance Tolerance:± 2%; Adjustment Type:-; Product Range:Cap-Ranger Series; Capacitance:100pFRoH S Compliant: No

CAPACITOR DECADE BOX 100PF-11.111UF 250V 2%; Minimum Trimmer Capacitance:100pF; Maximum Trimmer Capacitance:11.111µF; Voltage(DC):250V; Capacitance Tolerance:± 2%; Adjustment Type:-; Product Range:Cap-Ranger Series; Capacitance:100pFRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 76F799
Product Name Capacitor Decade Box 100Pf-11.111Uf 250V 2%; Minimum Trimmer Capacitance Ohmite
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N330F500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details