Ohmite Manufacturing Co. Rotary Switches 212-12E

Description
Rotary Switch 12 Position SP12T 20A (AC/DC) 150VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 12 Position SP12T 20A (AC/DC) 150VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 212-12E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
212-12E-ND
Rotary Switches 212-12E-ND
Rotary Switch 12 Position SP12T 20A (AC/DC) 150VAC Panel Mount

Rotary Switch 12 Position SP12T 20A (AC/DC) 150VAC Panel Mount

Buy Now Datasheet
Switch, Rotary Tap, Sp12T, 20A, 150V; No. Of Switch Positions Ohmite - 64K8056 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary Tap, Sp12T, 20A, 150V; No. Of Switch Positions Ohmite
64K8056
Switch, Rotary Tap, Sp12T, 20A, 150V; No. Of Switch Positions Ohmite 64K8056
SWITCH, ROTARY TAP, SP12T, 20A, 150V; No. of Switch Positions:12 Position; No. of Poles:12 Pole; Angle of Throw:15°; Contact Current AC Max:20A; Contact Voltage AC Max:150V; Product Range:212 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY TAP, SP12T, 20A, 150V; No. of Switch Positions:12 Position; No. of Poles:12 Pole; Angle of Throw:15°; Contact Current AC Max:20A; Contact Voltage AC Max:150V; Product Range:212 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
212-12E
Rotary Switches 212-12E
Rotary Switches 12 TAPS 20A/150VAC 20VDC

Rotary Switches 12 TAPS 20A/150VAC 20VDC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 212-12E-ND 64K8056 212-12E
Product Name Rotary Switches Switch, Rotary Tap, Sp12T, 20A, 150V; No. Of Switch Positions Ohmite Rotary Switches
Actuator Type Flush Actuator
Current Rating 20.0 amps 20.0 amps
Angle of Throw 30 degrees 15 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - SK20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Flush Actuator
View Details
Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
12A 194L Load Switch - 194L-E12-4503 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details