TE Connectivity Selector Switch MSSA1350

Description
SWITCH, SLIDE, SP3T, 300MA, 125V, THOUGH HOLE, CONTACT CONFIGURATION:SP3T, SWITCH OPERATION:, SWITCH MOUNTING:, PRODUCT RANGE:MSSA SERIES, CONTACT CURRENT MAX:300MA, CONTACT VOLTAGE AC MAX:125V, CONTACT VOLTAGE DC MAX:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCH, SLIDE, SP3T, 300MA, 125V, THOUGH HOLE, CONTACT CONFIGURATION:SP3T, SWITCH OPERATION:, SWITCH MOUNTING:, PRODUCT RANGE:MSSA SERIES, CONTACT CURRENT MAX:300MA, CONTACT VOLTAGE AC MAX:125V, CONTACT VOLTAGE DC MAX:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 19107077 - Radwell International
Willingboro, NJ, United States
Selector Switch
19107077
Selector Switch 19107077
SWITCH, SLIDE, SP3T, 300MA, 125V, THOUGH HOLE, CONTACT CONFIGURATION:SP3T, SWITCH OPERATION:, SWITCH MOUNTING:, PRODUCT RANGE:MSSA SERIES, CONTACT CURRENT MAX:300MA, CONTACT VOLTAGE AC MAX:125V, CONTACT VOLTAGE DC MAX:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

SWITCH, SLIDE, SP3T, 300MA, 125V, THOUGH HOLE, CONTACT CONFIGURATION:SP3T, SWITCH OPERATION:, SWITCH MOUNTING:, PRODUCT RANGE:MSSA SERIES, CONTACT CURRENT MAX:300MA, CONTACT VOLTAGE AC MAX:125V, CONTACT VOLTAGE DC MAX:- ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 19107077
Product Name Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Switch, Rotary, 2A, 115V; No. Of Switch Positions Alcoswitch Te Connectivity - 50F2429 - Newark, An Avnet Company
Specs
Current Rating 2.0 amps
AC Voltage Rating 115 volts
Angle of Throw 22 degrees
View Details
Selector Switches - 2657659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 45 degrees
Number of Poles 2 poles
Positions per Pole 3
View Details