Ohmite Manufacturing Co. Rotary Switch, 1 Pole, 20A/150Vac, Panel; No. Of Switch Positions Ohmite 212-11

Description
ROTARY SWITCH, 1 POLE, 20A/150VAC, PANEL; No. of Switch Positions:11 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:20A; Contact Voltage AC Max:150V; Product Range:212 Series; Illumination:Non Illuminated RoHS Compliant: No
Datasheet
Description
ROTARY SWITCH, 1 POLE, 20A/150VAC, PANEL; No. of Switch Positions:11 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:20A; Contact Voltage AC Max:150V; Product Range:212 Series; Illumination:Non Illuminated RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switch, 1 Pole, 20A/150Vac, Panel; No. Of Switch Positions Ohmite - 28F1987 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Switch, 1 Pole, 20A/150Vac, Panel; No. Of Switch Positions Ohmite
28F1987
Rotary Switch, 1 Pole, 20A/150Vac, Panel; No. Of Switch Positions Ohmite 28F1987
ROTARY SWITCH, 1 POLE, 20A/150VAC, PANEL; No. of Switch Positions:11 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:20A; Contact Voltage AC Max:150V; Product Range:212 Series; Illumination:Non Illuminated RoHS Compliant: No

ROTARY SWITCH, 1 POLE, 20A/150VAC, PANEL; No. of Switch Positions:11 Position; No. of Poles:1 Pole; Angle of Throw:30°; Contact Current AC Max:20A; Contact Voltage AC Max:150V; Product Range:212 Series; Illumination:Non Illuminated RoHS Compliant: No

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rotary Switches
212-11
Rotary Switches 212-11
Rotary Switches 11 TAPS 20A/150VAC 20VDC

Rotary Switches 11 TAPS 20A/150VAC 20VDC

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches
Product Number 28F1987 212-11
Product Name Rotary Switch, 1 Pole, 20A/150Vac, Panel; No. Of Switch Positions Ohmite Rotary Switches
Current Rating 20.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Trapped Key Interlock - 440T-MRKSE10GB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
EFSC rotary switch - rotary switches and selectors - BARTEC
Specs
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details