Ohmite Manufacturing Co. Rotary Switches 111-7E

Description
Rotary Switch 7 Position SP7T 15A (AC/DC) 125VAC Panel Mount
Request a Quote Datasheet
Description
Rotary Switch 7 Position SP7T 15A (AC/DC) 125VAC Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 111-7E-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
111-7E-ND
Rotary Switches 111-7E-ND
Rotary Switch 7 Position SP7T 15A (AC/DC) 125VAC Panel Mount

Rotary Switch 7 Position SP7T 15A (AC/DC) 125VAC Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Rotary Switches
111-7E
Rotary Switches 111-7E
Rotary Switches 7TAPS 15AMPS ROTARY

Rotary Switches 7TAPS 15AMPS ROTARY

Buy Now Datasheet
Switch, Rotary Tap, Sp7T, 15A, 125V; No. Of Switch Positions Ohmite - 64K7848 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary Tap, Sp7T, 15A, 125V; No. Of Switch Positions Ohmite
64K7848
Switch, Rotary Tap, Sp7T, 15A, 125V; No. Of Switch Positions Ohmite 64K7848
SWITCH, ROTARY TAP, SP7T, 15A, 125V; No. of Switch Positions:7 Position; No. of Poles:7 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:125V; Product Range:111 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY TAP, SP7T, 15A, 125V; No. of Switch Positions:7 Position; No. of Poles:7 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:125V; Product Range:111 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 111-7E-ND 111-7E 64K7848
Product Name Rotary Switches Rotary Switches Switch, Rotary Tap, Sp7T, 15A, 125V; No. Of Switch Positions Ohmite
Actuator Type Flush Actuator
Current Rating 15.0 amps 15.0 amps
Angle of Throw 30 degrees 30 degrees
Number of Decks 1
Poles per Deck 1
Unlock Full Specs
to access all available technical data

Similar Products

Coding Switch - SC12 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Bare Shaft
Terminal Type PC Pins
View Details
Selector switch - N-22-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
Selector Switches - 2657659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Angle of Throw 45 degrees
Number of Poles 2 poles
Positions per Pole 3
View Details
Trapped Key Interlock - 440T-MRKSE10BD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details