TE Connectivity Coded Rotary Switches DRD10RAE04

Description
Coded Rotary Switches ROTARY DIP SWITCH FLUSH
Datasheet
Description
Coded Rotary Switches ROTARY DIP SWITCH FLUSH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Coded Rotary Switches
DRD10RAE04
Coded Rotary Switches DRD10RAE04
Coded Rotary Switches ROTARY DIP SWITCH FLUSH

Coded Rotary Switches ROTARY DIP SWITCH FLUSH

Buy Now Datasheet
Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity - 52K3434 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity
52K3434
Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity 52K3434
SWITCH, ROTARY, 20V; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:20V; Product Range:DR Series; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes

SWITCH, ROTARY, 20V; No. of Switch Positions:10 Position; No. of Poles:1 Pole; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:20V; Product Range:DR Series; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number DRD10RAE04 52K3434
Product Name Coded Rotary Switches Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity
AC Voltage Rating 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

S860 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Selector Switches - 450-35-221-190-R-ND - DigiKey
Specs
Current Rating 200.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Rotary Switches - 1758829 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Voltage Rating 48 volts
Angle of Throw 90 degrees
Dimensions 9.2 dia. x 15.1mm
View Details