Ohmite Manufacturing Co. Switch, Rotary Tap, Sp4T, 15A, 125V; No. Of Switch Positions Ohmite 111-4

Description
SWITCH, ROTARY TAP, SP4T, 15A, 125V; No. of Switch Positions:4 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:125V; Product Range:111 Series; Illumination:Non Illuminated RoHS Compliant: No
Datasheet
Description
SWITCH, ROTARY TAP, SP4T, 15A, 125V; No. of Switch Positions:4 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:125V; Product Range:111 Series; Illumination:Non Illuminated RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary Tap, Sp4T, 15A, 125V; No. Of Switch Positions Ohmite - 28F1971 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary Tap, Sp4T, 15A, 125V; No. Of Switch Positions Ohmite
28F1971
Switch, Rotary Tap, Sp4T, 15A, 125V; No. Of Switch Positions Ohmite 28F1971
SWITCH, ROTARY TAP, SP4T, 15A, 125V; No. of Switch Positions:4 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:125V; Product Range:111 Series; Illumination:Non Illuminated RoHS Compliant: No

SWITCH, ROTARY TAP, SP4T, 15A, 125V; No. of Switch Positions:4 Position; No. of Poles:4 Pole; Angle of Throw:30°; Contact Current AC Max:15A; Contact Voltage AC Max:125V; Product Range:111 Series; Illumination:Non Illuminated RoHS Compliant: No

Supplier's Site Datasheet
Rotary Switch - 10934905 - Radwell International
Willingboro, NJ, United States
Rotary Switch
10934905
Rotary Switch 10934905
SWITCH, ROTARY TAP, SP4T, 15A, 125V; NO. OF SWITCH POSITIONS:4 POSITION; NO. OF POLES:4 POLE; ANGLE OF THROW:30°; CONTACT CURRENT AC MAX:15A; CONTACT VOLTAGE AC MAX:125V; PRODUCT RANGE:111 SERIES; ILLUMINATION:NON ILLUMINATED ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

SWITCH, ROTARY TAP, SP4T, 15A, 125V; NO. OF SWITCH POSITIONS:4 POSITION; NO. OF POLES:4 POLE; ANGLE OF THROW:30°; CONTACT CURRENT AC MAX:15A; CONTACT VOLTAGE AC MAX:125V; PRODUCT RANGE:111 SERIES; ILLUMINATION:NON ILLUMINATED ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Rotary Switches
111-4
Rotary Switches 111-4
Rotary Switches 4TAPS 15AMPS ROTARY

Rotary Switches 4TAPS 15AMPS ROTARY

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 28F1971 10934905 111-4
Product Name Switch, Rotary Tap, Sp4T, 15A, 125V; No. Of Switch Positions Ohmite Rotary Switch Rotary Switches
Current Rating 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector switch - N-30-SW - Festo Corporation
Specs
Operating Torque 56.64 In-oz (40 N-cm)
View Details
2 suppliers
S126 - Keylock switches -  - Schaltbau GmbH
Specs
Actuator Type Keylock
AC Voltage Rating 400 volts
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details